ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR006YZPJ330

Description
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM33AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM33AGTR-ND
Chip Resistor - Surface Mount RHM33AGTR-ND
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR006YZPJ330
926758-MCR006YZPJ330
Chip Resistor - Surface Mount - MCR006YZPJ330 926758-MCR006YZPJ330
Manufacturer: Rohm Semiconductor Win Source Part Number: 926758-MCR006YZPJ330 Series: MCR Operating Temperature Range: -55°C ~ 125°C Features: 33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM33AGDKR, Q8958847AD, RHM33AGCT, RHM33AGTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926758-MCR006YZPJ330
Series: MCR
Operating Temperature Range: -55°C ~ 125°C
Features: 33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM33AGDKR, Q8958847AD, RHM33AGCT, RHM33AGTR

Buy Now Datasheet
SMD 33 OHM 20W Resistor - 52-MCR006YZPJ330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 OHM 20W Resistor
52-MCR006YZPJ330
SMD 33 OHM 20W Resistor 52-MCR006YZPJ330
RES SMD 33 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ330 can be used for catalog matching and distributor lookup.

RES SMD 33 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR006YZPJ330 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR006YZPJ330
Chip Resistor - Surface Mount MCR006YZPJ330
RES SMD 33 OHM 5% 1/20W 0201

RES SMD 33 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM33AGTR-ND 926758-MCR006YZPJ330 52-MCR006YZPJ330 MCR006YZPJ330
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR006YZPJ330 SMD 33 OHM 20W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric)
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details