300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 300 OHM 5% 1/20W 0201
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM300AGTR-ND | 687-MCR006YZPJ301 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 300 OHM 5% 1/20W 0201 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 300 ohms | 300 ohms |