ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR006YZPJ225

Description
2.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2.2MAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2MAGTR-ND
Chip Resistor - Surface Mount RHM2.2MAGTR-ND
2.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

2.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES SMD 2.2M OHM 5% 1/20W 0201 - 687-MCR006YZPJ225 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2M OHM 5% 1/20W 0201
687-MCR006YZPJ225
RES SMD 2.2M OHM 5% 1/20W 0201 687-MCR006YZPJ225
RES SMD 2.2M OHM 5% 1/20W 0201

RES SMD 2.2M OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RHM2.2MAGTR-ND 687-MCR006YZPJ225
Product Name Chip Resistor - Surface Mount RES SMD 2.2M OHM 5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details