ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR006YZPJ182 MCR006YZPJ182

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075438-MCR006YZPJ18 2 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 1.8k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075438-MCR006YZPJ18 2 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 1.8k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR006YZPJ182
1075438-MCR006YZPJ182
Chip Resistor - Surface Mount - MCR006YZPJ182 1075438-MCR006YZPJ182
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075438-MCR006YZPJ18 2 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 1.8k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075438-MCR006YZPJ182
Packaging: Reel - TR
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 1.8k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.8KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.8KAGTR-ND
Chip Resistor - Surface Mount RHM1.8KAGTR-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-MCR006YZPJ182 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-MCR006YZPJ182
SMD 20W Resistor 52-MCR006YZPJ182
RES SMD 1.8K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ182 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ182 can be used for catalog matching and distributor lookup.

RES SMD 1.8K OHM 5% 1/20W 0201 Product overview: MCR006YZPJ182 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ182 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR006YZPJ182 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR006YZPJ182
Chip Resistor - Surface Mount MCR006YZPJ182
RES SMD 1.8K OHM 5% 1/20W 0201

RES SMD 1.8K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1075438-MCR006YZPJ182 RHM1.8KAGTR-ND 52-MCR006YZPJ182 MCR006YZPJ182
Product Name Chip Resistor - Surface Mount - MCR006YZPJ182 Chip Resistor - Surface Mount SMD 20W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details