ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR006YZPJ101

Description
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM100AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100AGTR-ND
Chip Resistor - Surface Mount RHM100AGTR-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 100 OHM 20W Resistor - 52-MCR006YZPJ101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 20W Resistor
52-MCR006YZPJ101
SMD 100 OHM 20W Resistor 52-MCR006YZPJ101
RES SMD 100 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ101 can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 100 OHM 5% 1/20W 0201 - 687-MCR006YZPJ101 - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 1/20W 0201
687-MCR006YZPJ101
RES SMD 100 OHM 5% 1/20W 0201 687-MCR006YZPJ101
RES SMD 100 OHM 5% 1/20W 0201

RES SMD 100 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RHM100AGTR-ND 52-MCR006YZPJ101 687-MCR006YZPJ101
Product Name Chip Resistor - Surface Mount SMD 100 OHM 20W Resistor RES SMD 100 OHM 5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details