Manufacturer: Rohm Semiconductor
Win Source Part Number: 719405-MCR006YRTJ105
Packaging: Reel
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Categories: Resistors
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.010" (0.26mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.05W, 1/20W
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
RES SMD 1M OHM 5% 1/20W 0201 Product overview: MCR006YRTJ105 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YRTJ105 can be used for catalog matching and distributor lookup.
1 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 1M OHM 5% 1/20W 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 719405-MCR006YRTJ105 | 52-MCR006YRTJ105 | RHM1MCCTR-ND | MCR006YRTJ105 |
| Product Name | Chip Resistor - Surface Mount - MCR006YRTJ105 | SMD 20W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | ||
| Power Rating | 0.0500 watts | 0.0500 watts | 20 watts |