Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Resistors Chip Resistor - Surface Mount
Series: MCR
Resistance: 0 Ohms
Tolerance: Jumper
Composition: Thick Film
Operating Temperature: -55°C ~ 125°C
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 0 OHM JUMPER 1/20W 0201
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RHM0.0CCTR-ND | MCR006YRTJ000 | |
| Product Name | Resistors Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |