Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078243-MCR006MZPJ18
Voltage Rating: 25 V
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 260 µm
Resistance: 1.8 kΩ
Power Rating: 50 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Case / Package: 0603
Alternative Parts (Cross-Reference): MCR006MZPJ182MCR006M
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Res Compact Film 0201 1.8K Ohm 1/20W 5% SMD Product overview: MCR006MZPJ182 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006MZPJ182 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1078243-MCR006MZPJ182 | 52-MCR006MZPJ182 |
| Product Name | Chip Resistor - Surface Mount - MCR006MZPJ182 | SMD 20W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1800 ohms | 1800 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |