ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR004YZPF5492

Description
54.9 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR004YZPF5492-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR004YZPF5492-ND
Chip Resistor - Surface Mount MCR004YZPF5492-ND
54.9 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

54.9 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1110065-MCR004YZPF5492
Resistors - Chip Resistor - Surface Mount 1110065-MCR004YZPF5492
Win Source Part Number: 1110065-MCR004YZPF54 92 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Package: Tape & Reel (TR) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 54.9 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1110065-MCR004YZPF5492
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 54.9 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
SMD 32W Resistor - 52-MCR004YZPF5492 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32W Resistor
52-MCR004YZPF5492
SMD 32W Resistor 52-MCR004YZPF5492
RES SMD 54.9K OHM 1% 1/32W 01005 Product overview: MCR004YZPF5492 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF5492 can be used for catalog matching and distributor lookup.

RES SMD 54.9K OHM 1% 1/32W 01005 Product overview: MCR004YZPF5492 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF5492 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR004YZPF5492 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR004YZPF5492
Chip Resistor - Surface Mount MCR004YZPF5492
RES SMD 54.9K OHM 1% 1/32W 01005

RES SMD 54.9K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number MCR004YZPF5492-ND 1110065-MCR004YZPF5492 52-MCR004YZPF5492 MCR004YZPF5492
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 32W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005 (0402 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers