ROHM Semiconductor USA, LLC SMD 49.9 OHM 32W 0.03W Resistor MCR004YZPF49R9

Description
RES SMD 49.9 OHM 1% 1/32W 01005 / 49.9 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film Product overview: MCR004YZPF49R9 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 32W, 0.03W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 32W, 0.03W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF49R9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 49.9 OHM 1% 1/32W 01005 / 49.9 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film Product overview: MCR004YZPF49R9 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 32W, 0.03W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 32W, 0.03W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF49R9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 49.9 OHM 32W 0.03W Resistor - 52-MCR004YZPF49R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 OHM 32W 0.03W Resistor
52-MCR004YZPF49R9
SMD 49.9 OHM 32W 0.03W Resistor 52-MCR004YZPF49R9
RES SMD 49.9 OHM 1% 1/32W 01005 / 49.9 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film Product overview: MCR004YZPF49R9 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 32W, 0.03W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 32W, 0.03W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF49R9 can be used for catalog matching and distributor lookup.

RES SMD 49.9 OHM 1% 1/32W 01005 / 49.9 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film Product overview: MCR004YZPF49R9 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 32W, 0.03W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 32W, 0.03W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF49R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959879-MCR004YZPF49R9
Resistors - Chip Resistor - Surface Mount 959879-MCR004YZPF49R9
Win Source Part Number: 959879-MCR004YZPF49R 9 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Package: Tape & Reel (TR) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 959879-MCR004YZPF49R9
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCR004YZPF49R9 959879-MCR004YZPF49R9
Product Name SMD 49.9 OHM 32W 0.03W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 01005 (0402 Metric)
Resistance Range 49.9 ohms 49.9 ohms
Technology / Construction MetalFilm; Thick Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers