ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR004YZPF4021 MCR004YZPF4021

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802188-MCR004YZPF402 1 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 4.02 kOhms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802188-MCR004YZPF402 1 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 4.02 kOhms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR004YZPF4021
802188-MCR004YZPF4021
Chip Resistor - Surface Mount - MCR004YZPF4021 802188-MCR004YZPF4021
Manufacturer: Rohm Semiconductor Win Source Part Number: 802188-MCR004YZPF402 1 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 4.02 kOhms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802188-MCR004YZPF4021
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.02 kOhms
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.006" (0.15mm)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - MCR004YZPF4021-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR004YZPF4021-ND
Chip Resistor - Surface Mount MCR004YZPF4021-ND
4.02 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

4.02 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
SMD 32W Resistor - 52-MCR004YZPF4021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32W Resistor
52-MCR004YZPF4021
SMD 32W Resistor 52-MCR004YZPF4021
RES SMD 4.02K OHM 1% 1/32W 01005 Product overview: MCR004YZPF4021 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF4021 can be used for catalog matching and distributor lookup.

RES SMD 4.02K OHM 1% 1/32W 01005 Product overview: MCR004YZPF4021 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF4021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 802188-MCR004YZPF4021 MCR004YZPF4021-ND 52-MCR004YZPF4021
Product Name Chip Resistor - Surface Mount - MCR004YZPF4021 Chip Resistor - Surface Mount SMD 32W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 0.0300 watts 0.0300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details