Manufacturer: Rohm Semiconductor
Win Source Part Number: 802187-MCR004YZPF221
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.21 MOhms
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.006" (0.15mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
2.21 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
RES SMD 2.21M OHM 1% 1/32W 01005 Product overview: MCR004YZPF2214 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF2214 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 802187-MCR004YZPF2214 | MCR004YZPF2214-ND | 52-MCR004YZPF2214 |
| Product Name | Chip Resistor - Surface Mount - MCR004YZPF2214 | Chip Resistor - Surface Mount | SMD 32W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 2.21E6 ohms | 2.21E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | |
| Power Rating | 0.0300 watts | 0.0300 watts |