2 MOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MCR004YZPF2004-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 |