ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR004YZPF10R2 MCR004YZPF10R2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802185-MCR004YZPF10R 2 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10.2 Ohms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802185-MCR004YZPF10R 2 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10.2 Ohms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR004YZPF10R2
802185-MCR004YZPF10R2
Chip Resistor - Surface Mount - MCR004YZPF10R2 802185-MCR004YZPF10R2
Manufacturer: Rohm Semiconductor Win Source Part Number: 802185-MCR004YZPF10R 2 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10.2 Ohms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802185-MCR004YZPF10R2
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10.2 Ohms
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.006" (0.15mm)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 10.2 OHM 32W Resistor - 52-MCR004YZPF10R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.2 OHM 32W Resistor
52-MCR004YZPF10R2
SMD 10.2 OHM 32W Resistor 52-MCR004YZPF10R2
RES SMD 10.2 OHM 1% 1/32W 01005 Product overview: MCR004YZPF10R2 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.2 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF10R2 can be used for catalog matching and distributor lookup.

RES SMD 10.2 OHM 1% 1/32W 01005 Product overview: MCR004YZPF10R2 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.2 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF10R2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 802185-MCR004YZPF10R2 52-MCR004YZPF10R2
Product Name Chip Resistor - Surface Mount - MCR004YZPF10R2 SMD 10.2 OHM 32W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details