ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR004YZPF1002 MCR004YZPF1002

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 801004-MCR004YZPF100 2 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 801004-MCR004YZPF100 2 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR004YZPF1002
801004-MCR004YZPF1002
Chip Resistor - Surface Mount - MCR004YZPF1002 801004-MCR004YZPF1002
Manufacturer: Rohm Semiconductor Win Source Part Number: 801004-MCR004YZPF100 2 Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.006" (0.15mm) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801004-MCR004YZPF1002
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.006" (0.15mm)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - MCR004YZPF1002-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR004YZPF1002-ND
Chip Resistor - Surface Mount MCR004YZPF1002-ND
10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

10 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
SMD 32W Resistor - 52-MCR004YZPF1002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32W Resistor
52-MCR004YZPF1002
SMD 32W Resistor 52-MCR004YZPF1002
RES SMD 10K OHM 1% 1/32W 01005 Product overview: MCR004YZPF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF1002 can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1/32W 01005 Product overview: MCR004YZPF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004YZPF1002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 801004-MCR004YZPF1002 MCR004YZPF1002-ND 52-MCR004YZPF1002
Product Name Chip Resistor - Surface Mount - MCR004YZPF1002 Chip Resistor - Surface Mount SMD 32W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 0.0300 watts 0.0300 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details