ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR004 YZPF1331 MCR004 YZPF1331

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115831-MCR004 YZPF1331 Voltage Rating: 15 V Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Thick Film Height: 150 µm Resistance: 1.33 kΩ Power Rating: 31 mW Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MCR004YZPF1331; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Max Operating Temperature: 125 °C Case Code (Metric): 0402
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115831-MCR004 YZPF1331 Voltage Rating: 15 V Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Thick Film Height: 150 µm Resistance: 1.33 kΩ Power Rating: 31 mW Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MCR004YZPF1331; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Max Operating Temperature: 125 °C Case Code (Metric): 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR004 YZPF1331 - 1115831-MCR004 YZPF1331 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR004 YZPF1331
1115831-MCR004 YZPF1331
Chip Resistor - Surface Mount - MCR004 YZPF1331 1115831-MCR004 YZPF1331
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115831-MCR004 YZPF1331 Voltage Rating: 15 V Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Thick Film Height: 150 µm Resistance: 1.33 kΩ Power Rating: 31 mW Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MCR004YZPF1331; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Max Operating Temperature: 125 °C Case Code (Metric): 0402

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115831-MCR004 YZPF1331
Voltage Rating: 15 V
Tolerance: 1 %
Temperature Coefficient: 250 ppm/°C
Composition: Thick Film
Height: 150 µm
Resistance: 1.33 kΩ
Power Rating: 31 mW
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): MCR004YZPF1331;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
Max Operating Temperature: 125 °C
Case Code (Metric): 0402

Buy Now
SMD 32W Resistor - 52-MCR004 YZPF1331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32W Resistor
52-MCR004 YZPF1331
SMD 32W Resistor 52-MCR004 YZPF1331
Res 01005 1.33K Ohm 1/32W 1% SMD Product overview: MCR004 YZPF1331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004 YZPF1331 can be used for catalog matching and distributor lookup.

Res 01005 1.33K Ohm 1/32W 1% SMD Product overview: MCR004 YZPF1331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR004 YZPF1331 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1115831-MCR004 YZPF1331 52-MCR004 YZPF1331
Product Name Chip Resistor - Surface Mount - MCR004 YZPF1331 SMD 32W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers