ROHM Semiconductor USA, LLC Ceramic Capacitors MCH185A390JK

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 846-MCH185A390JKTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
846-MCH185A390JKTR-ND
Ceramic Capacitors 846-MCH185A390JKTR-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - MCH185A390JK - 926500-MCH185A390JK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH185A390JK
926500-MCH185A390JK
Ceramic Capacitors - MCH185A390JK 926500-MCH185A390JK
Manufacturer: Rohm Semiconductor Win Source Part Number: 926500-MCH185A390JK Operating Temperature Range: -55°C ~ 125°C Features: 39 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8532.24.0020 Other Part Number: 511-1128-2, 511-1128-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926500-MCH185A390JK
Operating Temperature Range: -55°C ~ 125°C
Features: 39 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8532.24.0020
Other Part Number: 511-1128-2, 511-1128-1

Buy Now Datasheet
Singapore, Singapore
39PF 50V Capacitor
60-MCH185A390JK
39PF 50V Capacitor 60-MCH185A390JK
CAP CER 39PF 50V C0G/NP0 0603 Product overview: MCH185A390JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A390JK can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 0603 Product overview: MCH185A390JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A390JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 846-MCH185A390JKTR-ND 926500-MCH185A390JK 60-MCH185A390JK
Product Name Ceramic Capacitors Ceramic Capacitors - MCH185A390JK 39PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers