ROHM Semiconductor USA, LLC Ceramic Capacitors MCH185A101JK

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 846-MCH185A101JKTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
846-MCH185A101JKTR-ND
Ceramic Capacitors 846-MCH185A101JKTR-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - MCH185A101JK - 883963-MCH185A101JK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH185A101JK
883963-MCH185A101JK
Ceramic Capacitors - MCH185A101JK 883963-MCH185A101JK
Manufacturer: Rohm Semiconductor Win Source Part Number: 883963-MCH185A101JK Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8532.24.0020 Other Part Number: 511-1138-2, 511-1138-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 883963-MCH185A101JK
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8532.24.0020
Other Part Number: 511-1138-2, 511-1138-1

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-MCH185A101JK
100PF 50V Capacitor 60-MCH185A101JK
CAP CER 100PF 50V C0G/NP0 0603 Product overview: MCH185A101JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A101JK can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0603 Product overview: MCH185A101JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A101JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MCH185A101JK - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MCH185A101JK
Ceramic Capacitors MCH185A101JK
CAP CER 100PF 50V C0G/NP0 0603

CAP CER 100PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 846-MCH185A101JKTR-ND 883963-MCH185A101JK 60-MCH185A101JK MCH185A101JK
Product Name Ceramic Capacitors Ceramic Capacitors - MCH185A101JK 100PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details