ROHM Semiconductor USA, LLC 2200PF 50V Capacitor MCH155CN222KK

Description
CAP CER 2200PF 50V X7R 0402 Product overview: MCH155CN222KK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155CN222KK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 50V X7R 0402 Product overview: MCH155CN222KK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155CN222KK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200PF 50V Capacitor - 60-MCH155CN222KK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200PF 50V Capacitor
60-MCH155CN222KK
2200PF 50V Capacitor 60-MCH155CN222KK
CAP CER 2200PF 50V X7R 0402 Product overview: MCH155CN222KK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155CN222KK can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V X7R 0402 Product overview: MCH155CN222KK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155CN222KK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MCH155CN222KK - 1074545-MCH155CN222KK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH155CN222KK
1074545-MCH155CN222KK
Ceramic Capacitors - MCH155CN222KK 1074545-MCH155CN222KK
Manufacturer: Rohm Semiconductor Win Source Part Number: 1074545-MCH155CN222K K Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.022" (0.55mm) Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1074545-MCH155CN222KK
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.022" (0.55mm)
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-MCH155CN222KK 1074545-MCH155CN222KK
Product Name 2200PF 50V Capacitor Ceramic Capacitors - MCH155CN222KK
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details