ROHM Semiconductor USA, LLC Ceramic Capacitors - MCH155A390JK MCH155A390JK

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 788220-MCH155A390JK Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Part Status: Obsolete(EOL) Family Name: MCH15 Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Maximum): 0.022" (0.55mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): GMG04CG390J50NT-10; UMK105CG390JV-F; 0402NPO390JT2AT; MA0402CG390J500; Introduction Date: June 04, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 788220-MCH155A390JK Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Part Status: Obsolete(EOL) Family Name: MCH15 Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Maximum): 0.022" (0.55mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): GMG04CG390J50NT-10; UMK105CG390JV-F; 0402NPO390JT2AT; MA0402CG390J500; Introduction Date: June 04, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MCH155A390JK - 788220-MCH155A390JK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH155A390JK
788220-MCH155A390JK
Ceramic Capacitors - MCH155A390JK 788220-MCH155A390JK
Manufacturer: Rohm Semiconductor Win Source Part Number: 788220-MCH155A390JK Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Part Status: Obsolete(EOL) Family Name: MCH15 Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Maximum): 0.022" (0.55mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): GMG04CG390J50NT-10; UMK105CG390JV-F; 0402NPO390JT2AT; MA0402CG390J500; Introduction Date: June 04, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 788220-MCH155A390JK
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 39pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Part Status: Obsolete(EOL)
Family Name: MCH15
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum): 0.022" (0.55mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): GMG04CG390J50NT-10; UMK105CG390JV-F; 0402NPO390JT2AT; MA0402CG390J500;
Introduction Date: June 04, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
39PF 50V Capacitor - 60-MCH155A390JK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39PF 50V Capacitor
60-MCH155A390JK
39PF 50V Capacitor 60-MCH155A390JK
CAP CER 39PF 50V C0G/NP0 0402 Product overview: MCH155A390JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155A390JK can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 0402 Product overview: MCH155A390JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155A390JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 788220-MCH155A390JK 60-MCH155A390JK
Product Name Ceramic Capacitors - MCH155A390JK 39PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details