ROHM Co., Ltd. Memory IC and Storage Component M51V17405F-60

Description
IC DRAM 16MBIT 60NS 26TSOP Product overview: M51V17405F-60 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M51V17405F-60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16MBIT 60NS 26TSOP Product overview: M51V17405F-60 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M51V17405F-60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M51V17405F-60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M51V17405F-60
Memory IC and Storage Component 774-M51V17405F-60
IC DRAM 16MBIT 60NS 26TSOP Product overview: M51V17405F-60 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M51V17405F-60 can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT 60NS 26TSOP Product overview: M51V17405F-60 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M51V17405F-60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - M51V17405F-60 - 072987-M51V17405F-60 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - M51V17405F-60
072987-M51V17405F-60
Memory - SDRAM - M51V17405F-60 072987-M51V17405F-60
Manufacturer: Rohm Semiconductor Win Source Part Number: 072987-M51V17405F-60 Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 16Mb (4M x 4) Access Time: 30ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 26-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM

Manufacturer: Rohm Semiconductor
Win Source Part Number: 072987-M51V17405F-60
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 16Mb (4M x 4)
Access Time: 30ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 26-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M51V17405F-60 072987-M51V17405F-60
Product Name Memory IC and Storage Component Memory - SDRAM - M51V17405F-60
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71124S15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details