ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR50UZPJ681

Description
680 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM680AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680AATR-ND
Chip Resistor - Surface Mount RHM680AATR-ND
680 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM680AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680AACT-ND
Chip Resistor - Surface Mount RHM680AACT-ND
680 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680R, 5%, 1W, 2010, Thick Film Rohs Compliant Rohm - 39AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 1W, 2010, Thick Film Rohs Compliant Rohm
39AH0893
Res, 680R, 5%, 1W, 2010, Thick Film Rohs Compliant Rohm 39AH0893
RES, 680R, 5%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 680R, 5%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM680AATR-ND 39AH0893
Product Name Chip Resistor - Surface Mount Res, 680R, 5%, 1W, 2010, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 2010
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details