ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - LTR50UZPJ562 LTR50UZPJ562

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 880185-LTR50UZPJ562 Series: LTR Operating Temperature Range: -55°C ~ 155°C Features: 5.6 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 880185-LTR50UZPJ562 Series: LTR Operating Temperature Range: -55°C ~ 155°C Features: 5.6 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LTR50UZPJ562
880185-LTR50UZPJ562
Chip Resistor - Surface Mount - LTR50UZPJ562 880185-LTR50UZPJ562
Manufacturer: Rohm Semiconductor Win Source Part Number: 880185-LTR50UZPJ562 Series: LTR Operating Temperature Range: -55°C ~ 155°C Features: 5.6 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Rohm Semiconductor
Win Source Part Number: 880185-LTR50UZPJ562
Series: LTR
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: Wide 2010 (5025 Metric), 1020
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR50UZPJ562-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LTR50UZPJ562-ND
Chip Resistor - Surface Mount LTR50UZPJ562-ND
5.6 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-LTR50UZPJ562 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-LTR50UZPJ562
SMD 1W Resistor 52-LTR50UZPJ562
RES SMD 5.6K OHM 5% 1W 2010 WIDE Product overview: LTR50UZPJ562 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR50UZPJ562 can be used for catalog matching and distributor lookup.

RES SMD 5.6K OHM 5% 1W 2010 WIDE Product overview: LTR50UZPJ562 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR50UZPJ562 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 5.6K OHM 1W 2010 WIDE - 687-LTR50UZPJ562 - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 1W 2010 WIDE
687-LTR50UZPJ562
RES SMD 5.6K OHM 1W 2010 WIDE 687-LTR50UZPJ562
RES SMD 5.6K OHM 1W 2010 WIDE

RES SMD 5.6K OHM 1W 2010 WIDE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 880185-LTR50UZPJ562 LTR50UZPJ562-ND 52-LTR50UZPJ562 687-LTR50UZPJ562
Product Name Chip Resistor - Surface Mount - LTR50UZPJ562 Chip Resistor - Surface Mount SMD 1W Resistor RES SMD 5.6K OHM 1W 2010 WIDE
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2010; Wide 2010 Wide 2010 (5025 Metric), 1020 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers