RES SMD 0.01 OHM 1% 3W 2010 WIDE
RES SMD 0.01 OHM 1% 3W 2010 WIDE
RES SMD 0.01 OHM 1% 3W 2010 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-LTR50UZPFU10L0TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 |
| Resistance Range | 0.0100 ohms |