ROHM Semiconductor GmbH

High Power Low Ohmic Chip Resistor

LTR50UZPFS

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Low Ohmic Chip Resistor <wide></wide></p> - LTR50UZPFS - ROHM Semiconductor GmbH
Willich, Germany

High Power Low Ohmic Chip Resistor


LTR50UZPFS

High Power Low Ohmic Chip Resistor

LTR50UZPFS
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR50UZPFSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR50UZPFSTR-ND
Chip Resistor - Surface Mount 846-LTR50UZPFSTR-ND
HIGH POWER LOW OHMIC CHIP RESIST

HIGH POWER LOW OHMIC CHIP RESIST

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH DigiKey
Product Category Resistors Resistors
Product Number LTR50UZPFS 846-LTR50UZPFSTR-ND
Product Name

High Power Low Ohmic Chip Resistor

Chip Resistor - Surface Mount
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 to 0.0910 ohms
Tolerance 1 +/- %
Temperature Coefficient 0.0 to 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details