ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR50UZPF47R0

Description
47 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
47 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a thick film resistor with a resistance value of 47 ohms, a tolerance of 1%, and a power rating of 1 watt. It is designed in a 2010 (5.08mm x 2.54mm) package size and is compliant with RoHS standards. This resistor features high joint reliability due to its long side terminations and is noted for having the highest power ratings in its class. It is suitable for applications requiring guaranteed anti-surge characteristics and has been certified to ISO9001 and AEC-Q200 standards, making it appropriate for automotive and other high-reliability applications. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments.

Datasheet Summary
Powered by GS/AI

The product is a thick film resistor with a resistance value of 47 ohms, a tolerance of 1%, and a power rating of 1 watt. It is designed in a 2010 (5.08mm x 2.54mm) package size and is compliant with RoHS standards. This resistor features high joint reliability due to its long side terminations and is noted for having the highest power ratings in its class. It is suitable for applications requiring guaranteed anti-surge characteristics and has been certified to ISO9001 and AEC-Q200 standards, making it appropriate for automotive and other high-reliability applications. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM47ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47ACCT-ND
Chip Resistor - Surface Mount RHM47ACCT-ND
47 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM47ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47ACTR-ND
Chip Resistor - Surface Mount RHM47ACTR-ND
47 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47R, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm - 39AH0885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm
39AH0885
Res, 47R, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm 39AH0885
RES, 47R, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM47ACCT-ND 39AH0885
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 2010
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details