ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR50UZPF4300

Description
430 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM430ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM430ACCT-ND
Chip Resistor - Surface Mount RHM430ACCT-ND
430 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM430ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM430ACTR-ND
Chip Resistor - Surface Mount RHM430ACTR-ND
430 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 430R, 1W, 2010; Resistance Rohm - 59AC7101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 430R, 1W, 2010; Resistance Rohm
59AC7101
Res, Aec-Q200, Thick Film, 430R, 1W, 2010; Resistance Rohm 59AC7101
RES, AEC-Q200, THICK FILM, 430R, 1W, 2010; Resistance:430ohm; Product Range:LTR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 430R, 1W, 2010; Resistance:430ohm; Product Range:LTR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM430ACCT-ND 59AC7101
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 430R, 1W, 2010; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 2010
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details