ROHM Semiconductor USA, LLC Connectors,Interconnects LTR18EZPJLR33

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFQFN Exposed Pad, 10-MLF Product Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFQFN Exposed Pad, 10-MLF Product Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFQFN Exposed Pad, 10-MLF Product Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-TFQFN Exposed Pad, 10-MLF
Product Status: Obsolete
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products