ROHM Semiconductor USA, LLC SMD 75 OHM 1.5W Resistor LTR18EZPJ750

Description
RES SMD 75 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ750 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ750 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 75 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ750 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ750 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75 OHM 1.5W Resistor - 52-LTR18EZPJ750 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 OHM 1.5W Resistor
52-LTR18EZPJ750
SMD 75 OHM 1.5W Resistor 52-LTR18EZPJ750
RES SMD 75 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ750 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ750 can be used for catalog matching and distributor lookup.

RES SMD 75 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ750 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ750DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ750DKR-ND
RES SMD 75 OHM 5% 1.5W 1206 WIDE

RES SMD 75 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ750TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ750TR-ND
75 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ750CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ750CT-ND
RES SMD 75 OHM 5% 1.5W 1206 WIDE

RES SMD 75 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Res, 75R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0870
Res, 75R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0870
RES, 75R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 75R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPJ750 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPJ750
Chip Resistor - Surface Mount LTR18EZPJ750
RES SMD 75 OHM 3/4W 1206 WIDE

RES SMD 75 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-LTR18EZPJ750 846-LTR18EZPJ750DKR-ND 39AH0870 LTR18EZPJ750
Product Name SMD 75 OHM 1.5W Resistor Chip Resistor - Surface Mount Res, 75R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206
Resistance Range 75 ohms 75 ohms 75 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers