ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ621

Description
620 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
620 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR18EZPJ621TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ621TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ621TR-ND
620 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ621CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ621CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ621CT-ND
RES 620 OHM 5% 1.5W 1206 WIDE

RES 620 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ621DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ621DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ621DKR-ND
RES 620 OHM 5% 1.5W 1206 WIDE

RES 620 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR18EZPJ621 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPJ621
Chip Resistor - Surface Mount LTR18EZPJ621
RES SMD 620 OHM 3/4W 1206 WIDE

RES SMD 620 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-LTR18EZPJ621TR-ND LTR18EZPJ621
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details