ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ561

Description
RES 560 OHM 5% 1.5W 1206 WIDE
Request a Quote Datasheet
Description
RES 560 OHM 5% 1.5W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR18EZPJ561DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ561DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ561DKR-ND
RES 560 OHM 5% 1.5W 1206 WIDE

RES 560 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ561CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ561CT-ND
RES 560 OHM 5% 1.5W 1206 WIDE

RES 560 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ561TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ561TR-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-LTR18EZPJ561DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details