ROHM Semiconductor USA, LLC SMD 51 OHM 1.5W Resistor LTR18EZPJ510

Description
RES SMD 51 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ510 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 51 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ510 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 51 OHM 1.5W Resistor - 52-LTR18EZPJ510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 1.5W Resistor
52-LTR18EZPJ510
SMD 51 OHM 1.5W Resistor 52-LTR18EZPJ510
RES SMD 51 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ510 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ510TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ510TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ510TR-ND
51 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ510DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ510DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ510DKR-ND
RES SMD 51 OHM 5% 1.5W 1206 WIDE

RES SMD 51 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ510CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ510CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ510CT-ND
RES SMD 51 OHM 5% 1.5W 1206 WIDE

RES SMD 51 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-LTR18EZPJ510 846-LTR18EZPJ510TR-ND
Product Name SMD 51 OHM 1.5W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206
Resistance Range 51 ohms 51 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details