4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 4.7 OHM 5% 1.5W 1206 WIDE
RES 4.7 OHM 5% 1.5W 1206 WIDE
RES 4.7 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ4R7 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ4R7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356394-LTR18EZPJ4R7
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: LTR
Product Status: Active
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612 (1632 Metric)
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 4.7 Ohms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 846-LTR18EZPJ4R7TR-ND | 52-LTR18EZPJ4R7 | 1356394-LTR18EZPJ4R7 |
| Product Name | Chip Resistor - Surface Mount | 4.7 OHM 1.5W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | Wide 1206 (3216 Metric), 0612 | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |