RES 470 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ471 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ471 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326401-LTR18EZPJ471
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1206 (3216 Metric), 0612
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant
RES 470 OHM 5% 1.5W 1206 WIDE
470 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 470 OHM 5% 1.5W 1206 WIDE
RES 470 OHM 5% 1.5W 1206 WIDE
RES, 470R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-LTR18EZPJ471 | 1326401-LTR18EZPJ471 | 846-LTR18EZPJ471DKR-ND | LTR18EZPJ471 | 39AH0868 |
| Product Name | 470 OHM 1.5W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 470R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Wide 1206 (3216 Metric), 0612 | 1206; Wide 1206 | 1206; Wide 1206 (3216 Metric), 0612 | 1206 | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | |
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |