RES 3.6 OHM 5% 1.5W 1206 WIDE
RES 3.6 OHM 5% 1.5W 1206 WIDE
RES 3.6 OHM 5% 1.5W 1206 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-LTR18EZPJ3R6TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 3.6 ohms |