ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ242

Description
RES 2.4K OHM 5% 3/4W 1206 WIDE
Request a Quote Datasheet
Description
RES 2.4K OHM 5% 3/4W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-LTR18EZPJ242DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ242DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ242DKR-ND
RES 2.4K OHM 5% 3/4W 1206 WIDE

RES 2.4K OHM 5% 3/4W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ242TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ242TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ242TR-ND
2.4 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ242CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ242CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ242CT-ND
RES 2.4K OHM 5% 3/4W 1206 WIDE

RES 2.4K OHM 5% 3/4W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-LTR18EZPJ242DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers