ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ221

Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM220ZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220ZCT-ND
Chip Resistor - Surface Mount RHM220ZCT-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM220ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220ZDKR-ND
Chip Resistor - Surface Mount RHM220ZDKR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM220ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM220ZTR-ND
Chip Resistor - Surface Mount RHM220ZTR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0863
Res, 220R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0863
RES, 220R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPJ221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPJ221
Resistors - Chip Resistor - Surface Mount LTR18EZPJ221
RES 220 OHM 5% 1.5W 1206 WIDE

RES 220 OHM 5% 1.5W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM220ZCT-ND 39AH0863 LTR18EZPJ221
Product Name Chip Resistor - Surface Mount Res, 220R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details