2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 2K OHM 3/4W 1206 WIDE
RES, 2K, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES
RES SMD 2K OHM 5% 3/4W 1206 WIDE
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RHM2.0KZTR-ND | LTR18EZPJ202 | 39AH0861 | LTR18EZPJ202 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 1206 | 1206; Wide 1206 (3216 Metric), 0612 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |