ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ200

Description
20 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM20ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM20ZTR-ND
Chip Resistor - Surface Mount RHM20ZTR-ND
20 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: Rohm Semiconductor Category: Resistors Chip Resistor - Surface Mount Series: LTR Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Operating Temperature: -55°C ~ 155°C Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 (1632 Metric)

Manufacturer: Rohm Semiconductor
Category: Resistors Chip Resistor - Surface Mount
Series: LTR
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Operating Temperature: -55°C ~ 155°C
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612 (1632 Metric)

Buy Now Datasheet
SMD 20 OHM 1.5W Resistor - 52-LTR18EZPJ200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 OHM 1.5W Resistor
52-LTR18EZPJ200
SMD 20 OHM 1.5W Resistor 52-LTR18EZPJ200
RES SMD 20 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ200 can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPJ200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPJ200
Resistors - Chip Resistor - Surface Mount LTR18EZPJ200
RES SMD 20 OHM 5% 1.5W 1206 WIDE

RES SMD 20 OHM 5% 1.5W 1206 WIDE

Supplier's Site
Res, 20R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0860
Res, 20R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0860
RES, 20R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 20R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPJ200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPJ200
Chip Resistor - Surface Mount LTR18EZPJ200
RES SMD 20 OHM 3/4W 1206 WIDE

RES SMD 20 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RHM20ZTR-ND 52-LTR18EZPJ200 LTR18EZPJ200 39AH0860 LTR18EZPJ200
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 20 OHM 1.5W Resistor Resistors - Chip Resistor - Surface Mount Res, 20R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612 1206; Wide 1206 (3216 Metric), 0612 1206
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers