RES SMD 1 OHM 5% 1.5W 1206 WIDE
1 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 1 OHM 5% 1.5W 1206 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-LTR18EZPJ1R0DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 1 ohms |