ROHM Semiconductor USA, LLC 4W Resistor LTR18EZPJ152

Description
RES 1.5K OHM 5% 3/4W 1206 WIDE Product overview: LTR18EZPJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.5K OHM 5% 3/4W 1206 WIDE Product overview: LTR18EZPJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-LTR18EZPJ152 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-LTR18EZPJ152
4W Resistor 52-LTR18EZPJ152
RES 1.5K OHM 5% 3/4W 1206 WIDE Product overview: LTR18EZPJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ152 can be used for catalog matching and distributor lookup.

RES 1.5K OHM 5% 3/4W 1206 WIDE Product overview: LTR18EZPJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ152CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ152CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ152CT-ND
RES 1.5K OHM 5% 3/4W 1206 WIDE

RES 1.5K OHM 5% 3/4W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ152TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ152TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ152TR-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ152DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ152DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ152DKR-ND
RES 1.5K OHM 5% 3/4W 1206 WIDE

RES 1.5K OHM 5% 3/4W 1206 WIDE

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326209-LTR18EZPJ152 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326209-LTR18EZPJ152
Resistors - Chip Resistor - Surface Mount 1326209-LTR18EZPJ152
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326209-LTR18EZPJ152 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326209-LTR18EZPJ152
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1206 (3216 Metric), 0612
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR18EZPJ152 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPJ152
Chip Resistor - Surface Mount LTR18EZPJ152
RES SMD 1.5K OHM 3/4W 1206 WIDE

RES SMD 1.5K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
Res, 1K5, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0858
Res, 1K5, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0858
RES, 1K5, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-LTR18EZPJ152 846-LTR18EZPJ152CT-ND 1326209-LTR18EZPJ152 LTR18EZPJ152 39AH0858
Product Name 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details