ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPJ122

Description
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.2KZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.2KZCT-ND
Chip Resistor - Surface Mount RHM1.2KZCT-ND
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.2KZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.2KZTR-ND
Chip Resistor - Surface Mount RHM1.2KZTR-ND
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.2KZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.2KZDKR-ND
Chip Resistor - Surface Mount RHM1.2KZDKR-ND
1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - LTR18EZPJ122 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPJ122
Chip Resistor - Surface Mount LTR18EZPJ122
RES SMD 1.2K OHM 3/4W 1206 WIDE

RES SMD 1.2K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
Res, 1K2, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0857
Res, 1K2, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0857
RES, 1K2, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K2, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM1.2KZCT-ND LTR18EZPJ122 39AH0857
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K2, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details