ROHM Semiconductor USA, LLC 120 OHM 1.5W Resistor LTR18EZPJ121

Description
RES 120 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ121 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ121 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 120 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ121 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ121 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM 1.5W Resistor - 52-LTR18EZPJ121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 1.5W Resistor
52-LTR18EZPJ121
120 OHM 1.5W Resistor 52-LTR18EZPJ121
RES 120 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ121 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ121 can be used for catalog matching and distributor lookup.

RES 120 OHM 5% 1.5W 1206 WIDE Product overview: LTR18EZPJ121 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPJ121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326399-LTR18EZPJ121 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326399-LTR18EZPJ121
Resistors - Chip Resistor - Surface Mount 1326399-LTR18EZPJ121
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326399-LTR18EZPJ121 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326399-LTR18EZPJ121
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1206 (3216 Metric), 0612
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ121TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ121TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ121TR-ND
120 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ121DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ121DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ121DKR-ND
RES 120 OHM 5% 1.5W 1206 WIDE

RES 120 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPJ121CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPJ121CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPJ121CT-ND
RES 120 OHM 5% 1.5W 1206 WIDE

RES 120 OHM 5% 1.5W 1206 WIDE

Buy Now Datasheet
Res, 120R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0856
Res, 120R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0856
RES, 120R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 120R, 5%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-LTR18EZPJ121 1326399-LTR18EZPJ121 846-LTR18EZPJ121TR-ND 39AH0856
Product Name 120 OHM 1.5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120R, 5%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206 1206
Resistance Range 120 ohms 120 ohms 120 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details