ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount LTR18EZPFSR091

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326407-LTR18EZPFSR0 91 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.027" (0.68mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 91 mOhms Supplier Device Package: 0612 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 511-LTR18EZPFSR091TR ,511-LTR18EZPFSR091C T,511-LTR18EZPFSR091 DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326407-LTR18EZPFSR0 91 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.027" (0.68mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 91 mOhms Supplier Device Package: 0612 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 511-LTR18EZPFSR091TR ,511-LTR18EZPFSR091C T,511-LTR18EZPFSR091 DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326407-LTR18EZPFSR091 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326407-LTR18EZPFSR091
Resistors - Chip Resistor - Surface Mount 1326407-LTR18EZPFSR091
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326407-LTR18EZPFSR0 91 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.027" (0.68mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 91 mOhms Supplier Device Package: 0612 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 511-LTR18EZPFSR091TR ,511-LTR18EZPFSR091C T,511-LTR18EZPFSR091 DKR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326407-LTR18EZPFSR091
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.027" (0.68mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +150ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 91 mOhms
Supplier Device Package: 0612
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1206 (3216 Metric), 0612
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 511-LTR18EZPFSR091TR,511-LTR18EZPFSR091CT,511-LTR18EZPFSR091DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPFSR091TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPFSR091TR-ND
Chip Resistor - Surface Mount 846-LTR18EZPFSR091TR-ND
RES 0.091 OHM 1% 1.5W 1206 WIDE

RES 0.091 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPFSR091CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPFSR091CT-ND
Chip Resistor - Surface Mount 846-LTR18EZPFSR091CT-ND
RES 0.091 OHM 1% 1.5W 1206 WIDE

RES 0.091 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-LTR18EZPFSR091DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-LTR18EZPFSR091DKR-ND
Chip Resistor - Surface Mount 846-LTR18EZPFSR091DKR-ND
RES 0.091 OHM 1% 1.5W 1206 WIDE

RES 0.091 OHM 1% 1.5W 1206 WIDE

Buy Now Datasheet
0.091 OHM 1.5W Resistor - 52-LTR18EZPFSR091 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.091 OHM 1.5W Resistor
52-LTR18EZPFSR091
0.091 OHM 1.5W Resistor 52-LTR18EZPFSR091
RES 0.091 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFSR091 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.091 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFSR091 can be used for catalog matching and distributor lookup.

RES 0.091 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFSR091 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.091 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFSR091 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPFSR091 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPFSR091
Resistors - Chip Resistor - Surface Mount LTR18EZPFSR091
RES 0.091 OHM 1% 1.5W 1206 WIDE

RES 0.091 OHM 1% 1.5W 1206 WIDE

Supplier's Site
Res, 0R091, 1W, 0612, Thick Film Rohs Compliant Rohm - 39AH0802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 1W, 0612, Thick Film Rohs Compliant Rohm
39AH0802
Res, 0R091, 1W, 0612, Thick Film Rohs Compliant Rohm 39AH0802
RES, 0R091, 1W, 0612, THICK FILM ROHS COMPLIANT: YES

RES, 0R091, 1W, 0612, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1326407-LTR18EZPFSR091 846-LTR18EZPFSR091TR-ND 52-LTR18EZPFSR091 LTR18EZPFSR091 39AH0802
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.091 OHM 1.5W Resistor Resistors - Chip Resistor - Surface Mount Res, 0R091, 1W, 0612, Thick Film Rohs Compliant Rohm
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0910 ohms 0.0910 ohms 0.0910 ohms 0.0910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 to 150 ±ppm/°C 150 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C
Power Rating 1 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers