RES 0.02 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFSR020 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFSR020 can be used for catalog matching and distributor lookup.
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
RES, 0R02, 1W, 0612, THICK FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-LTR18EZPFSR020 | 846-LTR18EZPFSR020DKR-ND | 39AH0799 |
| Product Name | 0.02 OHM 1.5W Resistor | Chip Resistor - Surface Mount | Res, 0R02, 1W, 0612, Thick Film Rohs Compliant Rohm |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Wide 1206 (3216 Metric), 0612 | 1206; Wide 1206 | |
| Resistance Range | 0.0200 ohms | 0.0200 ohms | |
| Temperature Coefficient | 0.0 ±ppm/°C | 200 ±ppm/°C | |
| Power Rating | 1.5 watts | 1.5 watts |