RES 0.018 OHM 1% 1.5W 1206 WIDE
RES 0.018 OHM 1% 1.5W 1206 WIDE
RES 0.018 OHM 1% 1.5W 1206 WIDE
CURRENT SENSE RES, R018, 1W, 0612 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-LTR18EZPFSR018DKR-ND | 42AK4846 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, R018, 1W, 0612 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; Wide 1206 | |
| Resistance Range | 0.0180 ohms |