ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount LTR18EZPFSR015

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326428-LTR18EZPFSR0 15 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +300ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 mOhms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1226DKR,RHM1226CT ,RHM1226TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326428-LTR18EZPFSR0 15 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +300ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 mOhms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1226DKR,RHM1226CT ,RHM1226TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326428-LTR18EZPFSR015 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326428-LTR18EZPFSR015
Resistors - Chip Resistor - Surface Mount 1326428-LTR18EZPFSR015
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326428-LTR18EZPFSR0 15 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +300ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 mOhms Supplier Device Package: 0612 (1632 Metric) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1206 (3216 Metric), 0612 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1226DKR,RHM1226CT ,RHM1226TR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326428-LTR18EZPFSR015
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +300ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 mOhms
Supplier Device Package: 0612 (1632 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1206 (3216 Metric), 0612
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1226DKR,RHM1226CT,RHM1226TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1226TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1226TR-ND
Chip Resistor - Surface Mount RHM1226TR-ND
15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1226DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1226DKR-ND
Chip Resistor - Surface Mount RHM1226DKR-ND
15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1226CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1226CT-ND
Chip Resistor - Surface Mount RHM1226CT-ND
15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
0.015 OHM 1.5W Resistor - 52-LTR18EZPFSR015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015 OHM 1.5W Resistor
52-LTR18EZPFSR015
0.015 OHM 1.5W Resistor 52-LTR18EZPFSR015
RES 0.015 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFSR015 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFSR015 can be used for catalog matching and distributor lookup.

RES 0.015 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFSR015 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFSR015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPFSR015 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPFSR015
Chip Resistor - Surface Mount LTR18EZPFSR015
RES 0.015 OHM 1W 1206 WIDE

RES 0.015 OHM 1W 1206 WIDE

Supplier's Site Datasheet
RES 0.015 OHM 1W 1206 WIDE - 687-LTR18EZPFSR015 - Utmel Electronic Limited
Hong Kong, China
RES 0.015 OHM 1W 1206 WIDE
687-LTR18EZPFSR015
RES 0.015 OHM 1W 1206 WIDE 687-LTR18EZPFSR015
RES 0.015 OHM 1W 1206 WIDE

RES 0.015 OHM 1W 1206 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LTR18EZPFSR015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPFSR015
Resistors - Chip Resistor - Surface Mount LTR18EZPFSR015
RES 0.015 OHM 1% 1.5W 1206 WIDE

RES 0.015 OHM 1% 1.5W 1206 WIDE

Supplier's Site
Res, 0R015, 1W, 0612, Thick Film Rohs Compliant Rohm - 39AH0797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1W, 0612, Thick Film Rohs Compliant Rohm
39AH0797
Res, 0R015, 1W, 0612, Thick Film Rohs Compliant Rohm 39AH0797
RES, 0R015, 1W, 0612, THICK FILM ROHS COMPLIANT: YES

RES, 0R015, 1W, 0612, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1326428-LTR18EZPFSR015 RHM1226TR-ND 52-LTR18EZPFSR015 LTR18EZPFSR015 687-LTR18EZPFSR015 LTR18EZPFSR015 39AH0797
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.015 OHM 1.5W Resistor Chip Resistor - Surface Mount RES 0.015 OHM 1W 1206 WIDE Resistors - Chip Resistor - Surface Mount Res, 0R015, 1W, 0612, Thick Film Rohs Compliant Rohm
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 to 300 ±ppm/°C 300 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C
Power Rating 1 watts 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED33L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details