ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount LTR18EZPFLR470

Description
470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1224CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1224CT-ND
Chip Resistor - Surface Mount RHM1224CT-ND
470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1224DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1224DKR-ND
Chip Resistor - Surface Mount RHM1224DKR-ND
470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1224TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1224TR-ND
Chip Resistor - Surface Mount RHM1224TR-ND
470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

470 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
0.47 OHM 1.5W Resistor - 52-LTR18EZPFLR470 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 1.5W Resistor
52-LTR18EZPFLR470
0.47 OHM 1.5W Resistor 52-LTR18EZPFLR470
RES 0.47 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFLR470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFLR470 can be used for catalog matching and distributor lookup.

RES 0.47 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPFLR470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPFLR470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R47, 1W, 0612, Thick Film Rohs Compliant Rohm - 39AH0795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 1W, 0612, Thick Film Rohs Compliant Rohm
39AH0795
Res, 0R47, 1W, 0612, Thick Film Rohs Compliant Rohm 39AH0795
RES, 0R47, 1W, 0612, THICK FILM ROHS COMPLIANT: YES

RES, 0R47, 1W, 0612, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM1224CT-ND 52-LTR18EZPFLR470 39AH0795
Product Name Chip Resistor - Surface Mount 0.47 OHM 1.5W Resistor Res, 0R47, 1W, 0612, Thick Film Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details