ROHM Semiconductor USA, LLC Connectors,Interconnects LTR18EZPFLR130

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: RF Detector IC General Purpose 0Hz ~ 5.8GHz -51dBm ~ -11dBm ±1dB 24-VFQFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: RF Detector IC General Purpose 0Hz ~ 5.8GHz -51dBm ~ -11dBm ±1dB 24-VFQFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: RF Detector IC General Purpose 0Hz ~ 5.8GHz -51dBm ~ -11dBm ±1dB 24-VFQFN Exposed Pad Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: RF Detector IC General Purpose 0Hz ~ 5.8GHz -51dBm ~ -11dBm ±1dB 24-VFQFN Exposed Pad
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - E221V20E11 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details