ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - LTR18EZPF8R20 LTR18EZPF8R20

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064377-LTR18EZPF8R2 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 8.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0612 (1632 Metric) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064377-LTR18EZPF8R2 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 8.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0612 (1632 Metric) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LTR18EZPF8R20
1064377-LTR18EZPF8R20
Chip Resistor - Surface Mount - LTR18EZPF8R20 1064377-LTR18EZPF8R20
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064377-LTR18EZPF8R2 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 8.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0612 (1632 Metric) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1064377-LTR18EZPF8R20
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 8.2
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0612 (1632 Metric)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8.2 OHM 1.5W Resistor - 52-LTR18EZPF8R20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2 OHM 1.5W Resistor
52-LTR18EZPF8R20
8.2 OHM 1.5W Resistor 52-LTR18EZPF8R20
RES 8.2 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF8R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF8R20 can be used for catalog matching and distributor lookup.

RES 8.2 OHM 1% 1.5W 1206 WIDE Product overview: LTR18EZPF8R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR18EZPF8R20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM8.2YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM8.2YCT-ND
Chip Resistor - Surface Mount RHM8.2YCT-ND
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM8.2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM8.2YDKR-ND
Chip Resistor - Surface Mount RHM8.2YDKR-ND
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM8.2YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM8.2YTR-ND
Chip Resistor - Surface Mount RHM8.2YTR-ND
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LTR18EZPF8R20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR18EZPF8R20
Resistors - Chip Resistor - Surface Mount LTR18EZPF8R20
RES 8.2 OHM 1% 1.5W 1206 WIDE

RES 8.2 OHM 1% 1.5W 1206 WIDE

Supplier's Site
Res, 8R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm - 39AH0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm
39AH0852
Res, 8R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm 39AH0852
RES, 8R2, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 8R2, 1%, 0.75W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LTR18EZPF8R20 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LTR18EZPF8R20
Chip Resistor - Surface Mount LTR18EZPF8R20
RES SMD 8.2 OHM 3/4W 1206 WIDE

RES SMD 8.2 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet
RES SMD 8.2 OHM 3/4W 1206 WIDE - 687-LTR18EZPF8R20 - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.2 OHM 3/4W 1206 WIDE
687-LTR18EZPF8R20
RES SMD 8.2 OHM 3/4W 1206 WIDE 687-LTR18EZPF8R20
RES SMD 8.2 OHM 3/4W 1206 WIDE

RES SMD 8.2 OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1064377-LTR18EZPF8R20 52-LTR18EZPF8R20 RHM8.2YCT-ND LTR18EZPF8R20 39AH0852 LTR18EZPF8R20 687-LTR18EZPF8R20
Product Name Chip Resistor - Surface Mount - LTR18EZPF8R20 8.2 OHM 1.5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 8R2, 1%, 0.75W, 1206, Thick Film Rohs Compliant Rohm Chip Resistor - Surface Mount RES SMD 8.2 OHM 3/4W 1206 WIDE
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 1.5 watts 1.5 watts 1.5 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details